EN
  • EN
  • DE

BCW65A-E6327

Part No BCW65A-E6327
Manufacturer Infineon Technologies
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1138429-BCW65A-E6327
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCW65A-E6327 CAD Model

Description

The BCW65A-E6327 is a PNP bipolar junction transistor (BJT) from Infineon Technologies. It is designed for general-purpose switching and amplification applications. The 'E6327' likely refers to a specific packaging or reel option.

Applications:

  • General-Purpose Switching: Used in switching circuits for various electronic devices.
  • Amplification Circuits: Employed in small-signal amplifier stages.
  • Driver Stages: Suitable for driving larger loads in electronic circuits.
  • Signal Processing: Used in signal conditioning and processing circuits.

Features:

  • PNP Transistor: Operates with a negative base-emitter voltage.
  • Low Saturation Voltage: Minimizes power loss during conduction.
  • High Current Gain (hFE): Provides efficient amplification.
  • Small Signal Amplification: Designed for amplifying small signals with minimal distortion.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Versatile Application: Suitable for a wide range of general-purpose applications.
  • Efficient Switching: Low saturation voltage ensures efficient switching operation.
  • High Amplification: High current gain provides efficient amplification of small signals.
  • Reliable Performance: Robust design ensures stable performance in various operating conditions.

Additional Details:

The BCW65A-E6327 is a reliable and versatile PNP transistor suitable for a wide range of general-purpose applications. Its low saturation voltage minimizes power loss during conduction, making it an efficient choice for switching circuits. The high current gain provides efficient amplification of small signals. The transistor is commonly used in consumer electronics, industrial control systems, and other electronic devices. It is also used in signal processing circuits for signal conditioning and processing. The BCW65A-E6327 is designed to provide a stable and reliable performance in various operating conditions. The 'E6327' suffix typically indicates a specific packaging or reel option, which may be relevant for automated assembly processes.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
AVX Corporation
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Conexant Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Chilisin
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess