EN
  • EN
  • DE

BCR142-E7874

Part No BCR142-E7874
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819167-BCR142-E7874
Ultra Librarian 3D Model Ultra Librarian BCR142-E7874 CAD Model

Description

The BCR142-E7874 is a digital bipolar transistor ( резистор-эмиттерный транзистор) from Infineon Technologies. It integrates a transistor with two built-in resistors to reduce external components and simplify circuit designs. It is designed for use as a switching transistor and in driver applications.

Applications

  • Digital Switching Circuits
  • Driver Circuits
  • Level Shifters
  • Interface Circuits
  • General Purpose Amplification

Features

  • Built-in Resistors: Reduces external component count and simplifies circuit design.
  • NPN Transistor: Versatile for various switching and amplification applications.
  • Small SOT-323 Package: Ideal for compact designs.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Reduced Board Space: Integrated resistors minimize the need for external components, saving valuable board space.
  • Simplified Circuit Design: Built-in resistors simplify the design process and reduce assembly costs.
  • Improved Circuit Performance: Low saturation voltage ensures efficient switching and minimizes power dissipation.
  • Enhanced System Reliability: The integrated design improves the overall reliability of the system by reducing the number of external connections.
  • Cost-Effective Solution: Reduces the total cost of ownership by minimizing component count and assembly time.

Additional Details

The BCR142-E7874 operates with a specified collector-emitter voltage (VCEO) and collector current (IC). The integrated resistors are carefully selected to optimize performance in typical applications. The small SOT-323 package makes it ideal for high-density circuit designs. The transistor's switching speed is optimized for digital applications, ensuring fast and reliable performance. The device also features excellent linearity, making it suitable for amplification applications.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess