EN
  • EN
  • DE

BB639 E6329

Part No BB639 E6329
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOD323
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
RoHS State Request Verification
Win Source Part Number 709638-BB639 E6329
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB639 E6329 CAD Model

Description

The BB639 E6329 is a variable capacitance diode, also known as a varicap diode, manufactured by Infineon Technologies. This diode is specifically designed for use in electronic tuning applications, where its capacitance can be varied by changing the reverse voltage applied to it. It is commonly used in applications such as radio receivers, voltage-controlled oscillators (VCOs), and tunable filters.

Applications

  • Radio receivers: Used for tuning the receiver to different frequencies.
  • Voltage-controlled oscillators (VCOs): Used to generate signals with varying frequencies.
  • Tunable filters: Used to selectively filter signals based on their frequency.
  • Frequency synthesizers: Used to generate precise frequencies.
  • RF amplifiers: Used for impedance matching and tuning.

Features

  • High capacitance ratio: Offers a wide range of capacitance variation for efficient tuning.
  • Low series resistance: Minimizes signal loss and improves tuning performance.
  • High Q-factor: Provides a sharp resonance characteristic for precise tuning.
  • Low reverse current: Ensures minimal leakage current and stable operation.
  • Small package size: Enables compact designs and easy integration.

Benefits

  • Precise tuning: Allows for accurate and stable tuning of electronic circuits.
  • Wide tuning range: Enables tuning over a broad frequency range.
  • Improved signal quality: Minimizes signal loss and distortion.
  • Reduced power consumption: Low series resistance and reverse current contribute to lower power consumption.
  • Compact design: Small package size allows for integration into space-constrained applications.

Additional Details

The BB639 E6329 varicap diode typically exhibits a capacitance that varies inversely with the applied reverse voltage. The specific capacitance range and other electrical characteristics depend on the part's datasheet. It is crucial to consult the datasheet for detailed specifications and application notes to ensure proper usage. It is commonly available in a small SMD (Surface Mount Device) package for easy PCB assembly. This device's characteristics make it valuable in communication systems, test equipment, and various consumer electronics.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess