EN
  • EN
  • DE

AX3316S

Part No AX3316S
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965748-AX3316S
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AX3316S CAD Model

Description

The AX3316S is a monolithic integrated circuit designed for switching regulator applications. Manufactured by Infineon Technologies, it is typically used in DC-DC converters and power management systems. The AX3316S provides an efficient and compact solution for generating stable voltage rails in various electronic devices.

Applications

  • DC-DC Converters: Used in step-down (buck) and step-up (boost) converters to regulate voltage levels.
  • Power Supplies: Employed in power supply units (PSUs) for electronic devices.
  • Battery Chargers: Integrated into battery charging circuits for portable devices.
  • LED Drivers: Utilized as a constant current source for driving LEDs in lighting applications.
  • Embedded Systems: Found in embedded systems requiring efficient power management.

Features

  • Wide Input Voltage Range: Accommodates a wide range of input voltages for versatile application.
  • High Efficiency: Provides high efficiency conversion, minimizing power loss and heat generation.
  • Adjustable Output Voltage: Allows users to adjust the output voltage to suit specific needs.
  • Over-Current Protection (OCP): Includes built-in over-current protection to prevent damage from excessive current.
  • Over-Temperature Protection (OTP): Features over-temperature protection to prevent thermal damage.
  • Short-Circuit Protection (SCP): Offers short-circuit protection to protect the device from damage.

Benefits

  • Efficient Power Conversion: Maximizes power efficiency, reducing energy consumption and heat generation.
  • Reliable Operation: Provides stable and reliable voltage regulation in various operating conditions.
  • Compact Solution: Offers a compact design for space-constrained applications.
  • Protection Features: Includes multiple protection features to enhance system reliability and prevent damage.
  • Versatile Application: Suitable for a broad range of applications, including DC-DC converters, power supplies, and LED drivers.

Additional Details

The AX3316S typically comes in a small outline integrated circuit (SOIC) package. It operates at a fixed switching frequency, optimized for efficiency and stability. External components, such as inductors and capacitors, are required to complete the switching regulator circuit. The datasheet provides detailed information on component selection and circuit design. Always refer to the datasheet for specific application guidelines and ratings to ensure optimal performance and reliability. Specifications often include a switching frequency of 500 kHz, input voltage range of 4.5V to 36V, and output current up to 3A.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3539 $52.3539
3+ $42.9571 $128.8713
4+ $41.6147 $166.4588
5+ $40.2723 $201.3615
7+ $38.9298 $272.5086
9+ $34.9026 $314.1234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess