EN
  • EN
  • DE

AIHD06N60RATMA1

Part No AIHD06N60RATMA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IC DISCRETE 600V TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 12A
Pulsed Collector Current 18A
Collector-emitter saturation voltage(Max) 2.1V @ 15V, 6A
Maximum Power Dissipation 100W
Total Switching Energy(Ets) 110μJ (on), 220μJ (off)
Input Type Standard
Gate Charge 48nC
Turn-on and Turn-off delay time 12ns/127ns
Testing Conditions 400V, 6A, 23 Ohm, 15V
Temperature Range - Operating -40°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO252-3
Win Source Part Number 1045168-AIHD06N60RATMA1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AIHD06N60RATMA1 CAD Model

Description

The Infineon Technologies AIHD06N60RATMA1 is a Trench Field Stop IGBT transistor with a maximum current collector of 12A and a VCEO maximum collector-emitter breakdown voltage of 600V.

  • Current Collector: 12A
  • Collector-Emitter Breakdown Voltage: 600V
  • Maximum Power Dissipation: 100W
  • Pulsed Collector Current: 18A
  • Collector-Emitter Saturation Voltage: 2.1V @ 15V and 6A
  • Gate Charge: 48nC
  • Package: PG-TO252-3
  • Temperature Range: -40°C to 175°C
  • Total Switching Energy: 110μJ (on), 220μJ (off)
  • Turn-on Delay Time: 12ns
  • Turn-off Delay Time: 127ns
  • Suitable for: power supplies, motor control, and lighting

You May Also Be Interested in

IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess