EN
  • EN
  • DE
  • IT

AZ23C3V0-V-GS08

Part No AZ23C3V0-V-GS08
Manufacturer Vishay
Catalog Diodes - Zener - Arrays
Description Zener Diode Dual Common Anode 3V 5% 95Ohm 300mW Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Mounting Surface Mount
Operating Temp Range -65C to 150C
Package Type SOT-23
Packaging Tape and Reel
Pin Count 3
Operating Temperature Classification Military
Configuration Dual Common Anode
Rad Hardened No
Knee Impedance 95Ohm
Power Dissipation 300mW
Zener Voltage (Typ) 3V
Voltage Tolerance 5%
Zener Test Current 5mA
DELETED Compliant
Zener Voltage 3V
Win Source Part Number 079351-AZ23C3V0-V-GS08
Popularity Low
Supply and Demand Status Balance
Family Name AZ23C3V0-V
Introduction Date March 09, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ23C3V0-V-GS08 CAD Model

Description

Description

The AZ23C3V0-V-GS08 is a versatile dual Zener diode, offering precise voltage regulation with a nomial zener voltage of 3V. It is particularly suited for low voltage applications and packed in a small, reliable package for ease of use.

Applications

  • Low voltage regulation in consumer electronics
  • Signal stabilization in communication devices
  • Overvoltage protection circuits for microprocessors

Features and Benefits

  • Accurate 3V Zener voltage
  • Versatile dual-diode configuration
  • Efficient surface-mount technology
  • Durable construction for reliability

Additional Details

The AZ23C3V0-V-GS08's compact size and reliable construction make it a perfect choice for modern electronics that require stable low voltage input. It aids in preventing damage from voltage spikes, thereby extending the lifespan of components within the circuit.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER ARRAY 10V 5TSSOP
Lowest to $0.6921
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1299
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Lowest to $1.3911
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0298
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Lowest to $0.1485
Diodes Incorporated
DIODE ZENER ARRAY 22V SOT363
Lowest to $0.1038
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2574
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0482
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1513 $65.0590
1,045+ $0.1242 $129.7890
1,615+ $0.1203 $194.2845
2,225+ $0.1165 $259.2125
2,875+ $0.1126 $323.7250
3,850+ $0.1009 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess