EN
  • EN
  • DE

AHF2815SF/ESB

Part No AHF2815SF/ESB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description Module DC-DC 28VIN 1-OUT 15V 0.8A 12W 8-Pin AHF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 80 %
Max Input Voltage 40 V
Min Input Voltage 16 V
Output Current 800 mA
Output Power 20 W
Output Voltage 15 V
RoHS Non-Compliant
Win Source Part Number 1027128-AHF2815SF/ESB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AHF2815SF/ESB CAD Model

Description

The Infineon Technologies AHF2815SF/ESB is a board mount module with an output voltage of 15 V, output power of 20 W, and output current of 800 mA.

  • Output Voltage: 15 V
  • Output Power: 20 W
  • Output Current: 800 mA
  • Efficiency: 80%
  • Maximum Input Voltage: 40 V
  • Supply and Demand: Shortage
  • RoHS Compliant: Non-compliant
  • Minimum Input Voltage: 16 V

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-15V / Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Need more? Email Us
Power-One
Module DC-DC 1-OUT 24V 0.35A 16.8W 9-Pin
Lowest to $291.2610
Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Lowest to $29.7407
Cosel USA, Inc.
DC DC CONVERTER 3.3V 6.6W / Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 72V Input
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 20W / Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER +/-15V 5W / Enclosed AC DC Converters 2 Output 15V -15V 170mA, 170mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Need more? Email Us
XP Power
DC DC CONVERTER +/-12V 1W / Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess