EN
  • EN
  • DE

6R075P

Part No 6R075P
Manufacturer Infineon Technologies
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216100-6R075P
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6R075P CAD Model

Description

The 6R075P is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies. This MOSFET is designed for high-efficiency switching applications, such as synchronous rectification in DC-DC converters, power supplies, and motor control. It features low on-resistance (RDS(on)) and fast switching speeds, contributing to high efficiency and reduced power losses.

Applications:

  • Synchronous Rectification in DC-DC Converters: Replaces diodes in synchronous rectifiers to improve efficiency.
  • Power Supplies: Used as a switching element in power supply circuits.
  • Motor Control: Employed in motor control circuits for efficient power switching.
  • Battery Management Systems (BMS): Used in BMS for efficient charging and discharging control.
  • Load Switches: Used as load switches to control power to various circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables efficient switching at high frequencies.
  • Low Gate Charge (Qg): Reduces switching losses, contributing to higher efficiency.
  • Avalanche Rated: Withstands avalanche breakdown, enhancing reliability.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency.
  • Reduced Power Loss: Minimizes power losses during switching and conduction.
  • Improved System Performance: Fast switching speed enhances the performance of power electronic systems.
  • Enhanced Reliability: Avalanche rating ensures robust and reliable operation.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The 6R075P designation indicates specific performance characteristics of the MOSFET. The device is an N-channel MOSFET. The '6R075' likely represents an RDS(on) value of 6.0 mOhms or very close, with 75 being some specific identifier in the Infineon product family. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and total power dissipation (PD). Proper thermal management is essential to maintain optimal performance. Detailed specifications, including thermal resistance, gate charge characteristics, and application notes, are available in the product datasheet from Infineon Technologies.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Amd
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess