EN
  • EN
  • DE

5R199P IPW50R199CP

Part No 5R199P IPW50R199CP
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0943+
Reference case TO-247
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713131-5R199P IPW50R199CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5R199P IPW50R199CP CAD Model

Description

The Infineon IPW50R199CP (also denoted as 5R199P) is a CoolMOS™ Power MOSFET designed for high-efficiency power conversion applications. This MOSFET features a low on-resistance (RDS(on)) and fast switching characteristics, making it suitable for applications such as power supplies, motor drives, and solar inverters. Its CoolMOS™ technology ensures low conduction and switching losses, leading to improved overall efficiency.

Applications

  • Switch Mode Power Supplies (SMPS): Used in AC-DC and DC-DC power supplies for various electronic devices.
  • Motor Drives: Employed in motor drive circuits to control the speed and torque of electric motors.
  • Solar Inverters: Suitable for solar inverter applications to convert DC power from solar panels to AC power.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Lighting Systems: Employed in electronic ballasts for lighting applications.

Features

  • CoolMOS™ Technology: Provides low on-resistance (RDS(on)) and fast switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Fast Switching: Reduces switching losses, enabling higher frequency operation.
  • Avalanche Rated: Can withstand high voltage transients and avalanche conditions.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Enables high-efficiency power conversion, reducing energy consumption.
  • Reduced Power Loss: Minimizes conduction and switching losses, improving overall system performance.
  • Enhanced Reliability: Designed for reliable operation in demanding power applications.
  • Simplified Design: Easier to integrate into various power electronic circuits with standard design techniques.
  • Environmentally Friendly: Complies with environmental regulations, reducing environmental impact.

Additional Details

The IPW50R199CP typically has a drain-source voltage (VDS) rating of 500V and an on-resistance (RDS(on)) of 0.199 ohms. It has a continuous drain current (ID) rating of around 15A at 25°C and a pulsed drain current (IDM) rating of around 45A. The gate charge (Qg) is typically around 20 nC, indicating low switching losses. It comes in a TO-220 package. It's important to consult the datasheet for specific values and operating conditions.

This CoolMOS™ Power MOSFET is a reliable choice for applications requiring high efficiency and low power loss. Its robust design and advanced features make it a versatile component in a wide range of power electronic circuits. It is commonly used in applications where performance, reliability, and efficiency are critical, providing excellent value and ensuring optimal system performance.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess