EN
  • EN
  • DE

4253EP

Part No 4253EP
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/12+
Reference case SOP8
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 751366-4253EP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4253EP CAD Model

Description

The 4253EP is a high-performance, low-dropout voltage regulator from Infineon Technologies. It's designed to provide a stable and reliable voltage supply in various electronic systems. This regulator features a low quiescent current, making it suitable for battery-powered applications and systems where power efficiency is critical. The 4253EP incorporates protection features such as overcurrent and overtemperature protection, ensuring the safety and longevity of the regulated load. The device is available in a compact package, allowing for easy integration into space-constrained designs.

Applications:

  • Automotive electronics: Power supply for microcontrollers, sensors, and communication interfaces.
  • Industrial control systems: Regulated power for PLCs, motor drives, and instrumentation.
  • Battery-powered devices: Voltage regulation for portable electronics, IoT devices, and wireless sensors.
  • Consumer electronics: Power management for audio amplifiers, display drivers, and embedded systems.

Features:

  • Low dropout voltage: Maintains regulation with minimal input-to-output voltage differential.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Prevents damage from excessive output current.
  • Overtemperature protection: Shuts down the regulator in case of overheating.
  • Stable with ceramic output capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Adjustable output voltage: Allows for customization of the output voltage.
  • Enable pin: Provides an external control for turning the regulator on and off.

Benefits:

  • Improved system efficiency: Low dropout and quiescent current minimize power losses.
  • Enhanced system reliability: Protection features prevent damage from overcurrent and overtemperature conditions.
  • Simplified design: Stable operation with ceramic capacitors reduces the need for external components.
  • Flexible voltage regulation: Adjustable output voltage allows for customization to meet specific application requirements.
  • Extended battery life: Low quiescent current conserves power in battery-powered systems.

Technical Specifications:

The 4253EP typically operates with an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage. It features a low dropout voltage of typically 200mV at 300mA load current. The regulator is available in a SOT-223 package. Additional features include short-circuit protection and reverse polarity protection.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess