EN
  • EN
  • DE

11N60S5

Part No 11N60S5
Manufacturer Infineon Technologies
Catalog Hard To Find
Description Cool MOS™ Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1121134-11N60S5
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 11N60S5 CAD Model

Description

The 11N60S5 is a high-voltage MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies. It is designed for use in a variety of power electronics applications that require efficient and reliable switching at high voltages and currents. This MOSFET is part of Infineon's broader portfolio of power semiconductors, known for their quality and performance.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as a switching element in power supplies for computers, servers, and other electronic devices.
  • Motor Drives: Employed in motor control circuits for industrial equipment, appliances, and electric vehicles.
  • Lighting Ballasts: Integrated into electronic ballasts for fluorescent and LED lighting systems.
  • Power Factor Correction (PFC) Circuits: Used to improve the power factor of electronic devices and reduce energy waste.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to provide backup power in case of a power outage.

Features

  • High Voltage Rating: Capable of handling voltages up to 600V.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient switching at high frequencies.
  • Avalanche Ruggedness: Withstands high energy pulses in avalanche mode, enhancing reliability.
  • Integrated Gate Resistor: Simplifies gate drive design and reduces external component count.
  • RoHS Compliant: Meets environmental safety standards.

Benefits

  • High Efficiency: Low RDS(on) reduces conduction losses, improving overall system efficiency.
  • Improved Reliability: Avalanche ruggedness protects the MOSFET from voltage spikes and transients.
  • Simplified Design: Integrated gate resistor simplifies gate drive circuitry.
  • Reduced System Cost: High performance and reliability reduce the need for additional protection components.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details

The 11N60S5 MOSFET typically comes in a TO-220 or similar package, which provides good thermal performance. Its gate threshold voltage is designed to allow for easy driving with standard gate drive circuits. The device's operating temperature range typically spans from -55°C to +150°C, making it suitable for use in a variety of environments. The MOSFET is designed to be lead-free and RoHS compliant, adhering to environmental safety standards. Infineon provides detailed datasheets and application notes to support designers in using the 11N60S5 effectively. The low gate charge of the MOSFET contributes to its fast switching speed and reduced gate drive power requirements. Its robust design and high performance make it a reliable choice for demanding power electronics applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8540 $59.9340
50+ $2.3412 $117.0600
77+ $2.2684 $174.6668
106+ $2.1957 $232.7442
137+ $2.1217 $290.6729
183+ $1.9023 $348.1209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess