EN
  • EN
  • DE

BUZ63

Part No BUZ63
Manufacturer Inchange Semiconductor Company Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177895-BUZ63
Categories Custom Parts
Manufacturer Inchange Semiconductor Company Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUZ63 CAD Model

Description

The BUZ63 is an N-Channel Power MOSFET manufactured by Inchange Semiconductor Company Limited. This MOSFET is designed for high-voltage, high-current switching applications. It is commonly used in power supplies, motor control, and other applications requiring efficient power switching. The BUZ63 features low on-resistance and fast switching speeds, contributing to high efficiency and reliable performance.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control
  • DC-DC Converters
  • Inverters
  • Solid State Relays

Features:

  • N-Channel MOSFET: Standard configuration for efficient switching.
  • High Voltage: Suitable for high-voltage applications.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Avalanche Rated: Withstands high-energy pulses.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency.
  • Reliable Performance: Robust design ensures reliable operation in demanding conditions.
  • Simplified Design: Easy to integrate into various applications.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation.
  • Cost-Effective: Provides high performance at a competitive price.

Additional Details:

The BUZ63 typically comes in a TO-220 package, allowing for easy mounting and heatsinking. The MOSFET is designed to operate at high voltages with low on-resistance to minimize power losses. The avalanche rating ensures that the device can withstand high-energy pulses. It's essential to consult the datasheet for detailed specifications, such as drain-source voltage, drain current, gate-source voltage, and power dissipation. This ensures proper application and prevents damage to the device or connected circuitry. The transistor is widely used in various industrial and consumer electronic devices.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Chilisin
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
ACX
Lowest to $0.1640
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess