EN
  • EN
  • DE

BT151-600

Part No BT151-600
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007342-BT151-600
Categories OEM Parts(A-B)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT151-600 CAD Model

Description

The Inchange Semiconductor Company Limited BT151-600 is a silicon controlled rectifier (SCR) or thyristor. It is designed for medium power switching applications where high blocking voltage and high current capability are required. The BT151-600 is commonly used in applications such as motor control, phase control, and solid-state relays.

Applications:

  • Motor speed control
  • Phase control circuits (e.g., light dimmers)
  • Solid-state relays (SSRs)
  • Battery chargers
  • Overvoltage protection

Features:

  • High blocking voltage: Can withstand high reverse and forward voltages in the off-state.
  • High on-state current: Can handle significant current flow in the on-state.
  • High surge current capability: Can withstand transient current surges.
  • Sensitive gate triggering: Requires a relatively small gate current to trigger the device on.
  • Low holding current: Requires a minimum on-state current to remain conducting.
  • Planar passivated structure for high voltage ruggedness and reliability.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Efficient power control: Provides precise control over AC power.
  • Reliable operation: Robust design ensures reliable performance in demanding applications.
  • Cost-effective solution: Offers a good balance of performance and price.
  • Simplified circuit design: Relatively easy to integrate into existing circuits.
  • Suitable for inductive loads: Can handle the back EMF generated by inductive loads.

Additional Details:

The BT151-600 features a repetitive peak off-state voltage (VDRM) and repetitive peak reverse voltage (VRRM) of 600V. The on-state RMS current is typically around 7.5A. The gate trigger current (IGT) is typically in the microampere range. The package is typically a through-hole type for easy mounting on heat sinks. Consult the Inchange Semiconductor datasheet for specific electrical characteristics, including on-state voltage drop vs. on-state current curves, gate trigger characteristics, and thermal resistance data. A heat sink is often required for reliable operation at high currents.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess