EN
  • EN
  • DE

BD734

Part No BD734
Manufacturer Inchange Semiconductor Company Limited
Catalog END - OF - LIFE
Description isc Silicon PNP Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1152849-BD734
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD734 CAD Model

Description

The BD734 is an NPN Bipolar Junction Transistor (BJT) manufactured by Inchange Semiconductor Company Limited. This transistor is generally used for amplifier and high speed switching applications. It is designed for through-hole mounting.

Applications:

  • Audio Amplifiers: Employed in audio amplifier circuits for signal amplification.
  • Switching Regulators: Used in switching regulators for power conversion applications.
  • Motor Control: Applied in motor control circuits for controlling motor speed and direction.
  • General Purpose Amplification: Suitable for general signal amplification needs.
  • High-Speed Switching: Used in circuits requiring fast switching times.

Features:

  • NPN Transistor: Standard NPN configuration.
  • High Collector Current: Capable of handling substantial current loads.
  • High Voltage Rating: Suitable for applications with higher voltage requirements.
  • Fast Switching Speed: Allows for quick switching in various applications.
  • Through-Hole Mounting: Designed for easy installation on PCBs.

Benefits:

  • Efficient Amplification: High current gain provides efficient signal amplification.
  • Reliable Switching: Fast switching speed ensures reliable switching performance.
  • Versatile Application: Suitable for diverse applications due to its robust characteristics.
  • Easy Installation: Through-hole mounting simplifies the installation process.
  • Durable Performance: Designed for long-term reliability in demanding environments.

Additional Details:

The BD734 comes in a standard through-hole package. The specific electrical characteristics, such as collector-emitter voltage, collector current, and DC current gain, are detailed in the datasheet. It is important to operate the transistor within its specified maximum ratings to prevent damage. The transistor's thermal resistance should be considered to maintain a safe operating temperature. Its fast switching characteristics make it ideal for high-speed digital circuits and switching power supplies. Always refer to the official datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess