The Allegro MicroSystems, LLC A1684LUBTN-T is a digital switch special purpose open collector Hall Effect sensor available in a 2-SIP module. Bold the product name (e.g., BAV99S,135 → A1684LUBTN-T) and manufacturer (e.g., Nexperia USA Inc. → Allegro MicroSystems, LLC).
- Type: Digital Switch Special Purpose Open Collector Hall Effect Sensor
- Package: 2-SIP Module
- Popularity: High
- Supply and Demand Status: Balanced
- Packaging: Reel
- Pack Quantity: 12,000
- MSL Level: 1
- Estimated Production Lead Time: 7 weeks
- Operating Temperature: -40°C to 150°C
- REACH: Unaffected
- ECCN: EAR99
- HTSUS: 8542.39.0001
- Other Part Numbers: 620-1789-6, A1684LUBTN-T-ND, 620-1789-2, and 620-1789-1