EN
  • EN
  • DE

3DD13009N

Part No 3DD13009N
Manufacturer Inchange Semiconductor Company Limited
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141157-3DD13009N
Categories Custom Parts
Manufacturer Inchange Semiconductor Company Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3DD13009N CAD Model

Description

The 3DD13009N is a high-voltage, high-speed NPN power transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in various power electronic applications, offering robust performance and reliability.

Applications

  • Switch-Mode Power Supplies (SMPS): Used in SMPS for efficient power conversion.
  • Electronic Ballasts: Employed in electronic ballasts for fluorescent lighting.
  • High-Voltage Inverters: Utilized in high-voltage inverter circuits.
  • Power Amplifiers: Used in power amplification stages for audio and RF applications.
  • Motor Control Circuits: Integrated into motor control circuits for efficient motor operation.

Features

  • NPN Silicon Transistor: Utilizes NPN silicon technology for efficient current amplification.
  • High Collector-Emitter Voltage (Vceo): Designed to withstand high voltage between collector and emitter.
  • High Collector Current (Ic): Capable of handling significant collector current.
  • Fast Switching Speed: Offers rapid switching performance for high-frequency applications.
  • Low Saturation Voltage: Low VCE(sat) ensures minimal power loss during operation.

Benefits

  • Efficient Power Conversion: Provides efficient power conversion in switch-mode power supplies.
  • Improved Lighting Efficiency: Enhances the efficiency of electronic ballasts for fluorescent lighting.
  • Stable High-Voltage Operation: Ensures stable operation in high-voltage inverter circuits.
  • Enhanced Power Amplification: Delivers substantial power gain in amplifier circuits.
  • Efficient Motor Control: Enables precise and efficient motor control operation.

Technical Specifications

The 3DD13009N transistor features a collector-emitter voltage (Vceo) of 400V, a collector current (Ic) of 12A, and a power dissipation (Pc) of 80W. It has a typical current gain (hFE) ranging from 8 to 20, and a saturation voltage (VCE(sat)) of around 1.5V. The transition frequency (fT) is typically 8 MHz. Its operating temperature ranges from -65°C to +150°C.

This transistor is commonly used in applications requiring high voltage, high current, and fast switching capabilities. Its robust design ensures long-term reliability and efficient performance.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
Need more? Email Us
Matsuo
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess