EN
  • EN
  • DE

2SK440

Part No 2SK440
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Fast Switching Speed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1127796-2SK440
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK440 CAD Model

Description

The 2SK440 is an N-Channel silicon MOSFET manufactured by Inchange Semiconductor Company Limited. This transistor is designed for high-speed switching applications and features low on-resistance, making it suitable for power management and motor control applications.

Applications

  • DC-DC Converters: Used in DC-DC converters for efficient power conversion in various electronic devices.
  • Motor Control: Employed in motor control circuits for controlling the speed and torque of motors.
  • Power Management: Utilized in power management systems for efficient power distribution and regulation.
  • Switching Regulators: Used in switching regulators to provide stable and regulated voltage output.
  • Load Switches: Employed as load switches for turning on and off power to specific loads in a circuit.

Features

  • N-Channel MOSFET: An N-Channel enhancement mode MOSFET.
  • Low On-Resistance: Low drain-source on-resistance (RDS(on)) minimizes power losses and improves efficiency.
  • High-Speed Switching: Designed for high-speed switching applications.
  • Low Gate Charge: Low gate charge (Qg) reduces switching losses.
  • High Avalanche Energy: High avalanche energy rating for robust performance.

Benefits

  • Efficient Power Conversion: Low on-resistance results in efficient power conversion, reducing heat dissipation and improving overall system efficiency.
  • Fast Switching Speed: High-speed switching capability enables faster response times in power control applications.
  • Reliable Performance: High avalanche energy rating ensures reliable performance under transient voltage conditions.
  • Compact Design: Available in a compact package for space-constrained applications.
  • Simplified Circuit Design: Easy to drive and control, simplifying circuit design and reducing component count.

Technical Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (Vds): 60V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 5A
  • Drain-Source On-Resistance (RDS(on)): 0.45Ω (Vgs=10V)
  • Total Gate Charge (Qg): Typical value available in the datasheet.
  • Operating Temperature: -55°C to +150°C
  • Package: TO-251, TO-252

The 2SK440 is available in TO-251 and TO-252 packages. The low on-resistance and high-speed switching characteristics make it an excellent choice for power management applications. Its ability to handle transient voltage conditions ensures reliable operation in demanding environments. In DC-DC converters, it helps in converting a DC voltage level to another efficiently. In motor control circuits, it regulates the power supplied to the motor, thereby controlling its speed. It also finds applications as load switches, providing a way to turn on or off power to specific circuit elements. Its compact size makes it suitable for applications where space is at a premium.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess