EN
  • EN
  • DE

AD5220BRM10-REEL7

Part No AD5220BRM10-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 128POS Volatile 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171233-AD5220BRM10-REEL7
Popularity Low
Supply and Demand Status Balance
Family Name AD5220
Introduction Date October 30, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD5220BRM10-REEL7 CAD Model

Description

Product Overview: AD5220BRM10-REEL7

The AD5220BRM10-REEL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance electronics. This device offers a reliable and precise solution for applications requiring variable resistance adjustments. The compact form factor and robust design make it an ideal choice for space-constrained applications.

Key Features

  • Resolution: The AD5220BRM10-REEL7 provides a resolution of 128 positions, allowing for fine incremental adjustments to the resistance value.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, making it versatile for various circuit designs and power conditions.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring stable performance across a wide temperature range.
  • Endurance: It offers a high endurance of 1 million cycles, ensuring long-term reliability and performance.
  • Compact Package: Housed in a small 10-MSOP (Mini Small Outline Package), the AD5220BRM10-REEL7 is suitable for applications where board space is at a premium.

Applications

The AD5220BRM10-REEL7 is widely used in various electronic applications, including:

  • Audio equipment for volume control
  • Automotive systems for sensor calibration
  • Industrial control systems for adjusting parameters
  • Consumer electronics for fine-tuning settings
  • Communication devices for signal attenuation

Quality and Packaging

Analog Devices Inc. ensures that the AD5220BRM10-REEL7 meets the highest quality standards. The product is available in a tape and reel packaging format, designated by the 'REEL7' suffix, which facilitates efficient handling and placement during the manufacturing process. This packaging is particularly suited for automated assembly lines, contributing to a streamlined production workflow.

Overall, the AD5220BRM10-REEL7 from Analog Devices Inc. is a reliable and precise component that enhances the functionality and performance of electronic systems across a broad range of applications.

You May Also Be Interested in

Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4608 $62.7648
14+ $8.5840 $120.1760
21+ $8.3148 $174.6108
29+ $8.0469 $233.3601
38+ $7.7789 $295.5982
50+ $6.9739 $348.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess