EN
  • EN
  • DE

2SC3886

Part No 2SC3886
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Silicon NPN Power Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1125532-2SC3886
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3886 CAD Model

Description

The 2SC3886 is an NPN silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for use in high-frequency power amplifiers and high-speed switching applications. It boasts a high collector current capability and excellent high-frequency characteristics, making it suitable for various demanding electronic circuits.

Applications:

  • High-Frequency Power Amplifiers: Used in RF and IF amplifier stages in communication equipment.
  • High-Speed Switching: Employed in switching regulators and DC-DC converters.
  • Oscillator Circuits: Suitable for use in oscillator circuits due to its high-frequency performance.
  • Driver Stages: Can be used as a driver for larger transistors in power amplification stages.
  • Line Amplifiers: Implemented in line amplifier applications for signal boosting.

Features:

  • High Collector Current: Capable of handling significant collector current, enabling high power output.
  • Low Saturation Voltage: Offers low VCE(sat), minimizing power dissipation and improving efficiency.
  • High Transition Frequency: Exhibits a high transition frequency (fT), ensuring excellent high-frequency performance.
  • Low Output Capacitance: Minimizes signal distortion and enhances high-frequency response.
  • Excellent Linearity: Provides linear amplification characteristics, crucial for audio and RF applications.

Benefits:

  • Improved Amplifier Performance: High fT and collector current capability enhance amplifier gain and bandwidth.
  • Enhanced Switching Efficiency: Low VCE(sat) reduces power loss, increasing overall system efficiency.
  • Reliable Operation: Robust design ensures reliable operation under various operating conditions.
  • Reduced Heat Dissipation: Lower saturation voltage leads to reduced heat generation, extending component lifespan.
  • Compact Design: Enables the design of smaller and more efficient electronic circuits.

The 2SC3886 is typically supplied in a through-hole package. Its electrical parameters include a collector-emitter voltage (VCEO) of around 60V, a collector current (IC) of up to 3A, and a power dissipation (PC) of around 10W. It is important to consult the manufacturer's datasheet for precise electrical characteristics and application guidelines to ensure proper and safe operation of the device.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5488 $66.5488
3+ $54.6049 $163.8147
4+ $52.8978 $211.5912
5+ $51.1919 $255.9595
6+ $49.4848 $296.9088
8+ $44.3659 $354.9272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess