EN
  • EN
  • DE

2SC3566

Part No 2SC3566
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description isc Silicon NPN Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1125444-2SC3566
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3566 CAD Model

Description

The 2SC3566 is an NPN silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in amplifier and switching applications, offering reliable performance in a variety of electronic circuits.

Applications:

  • Amplifier Circuits: Employed in pre-amplifiers and power amplifier stages.
  • Switching Applications: Used in various switching applications for controlling current.
  • Oscillators: Suitable for use in oscillator circuits.
  • Driver Stages: Implemented as a driver for larger transistors or other components.
  • General-Purpose Amplification and Switching: Suitable for diverse electronic applications requiring an NPN transistor.

Features:

  • NPN Silicon Epitaxial Transistor: Provides amplification and switching capabilities.
  • High Collector Current: Enables use in applications requiring moderate current handling.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High fT: Offers good high-frequency performance.
  • TO-126 Package: Standard package for easy mounting and heat dissipation.

Benefits:

  • Versatile Use: Suitable for a broad range of amplifier and switching circuits.
  • Efficient Switching: Low saturation voltage ensures efficient performance in switching applications.
  • Reliable Performance: Designed for consistent and dependable operation.
  • Easy Integration: Standard TO-126 package simplifies mounting and assembly.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details:

The 2SC3566's performance is characterized by its collector-emitter voltage (VCEO), collector current (IC), and power dissipation. To ensure optimal performance and prevent damage, it is essential to refer to the datasheet provided by Inchange Semiconductor Company Limited for detailed specifications, including current gain (hFE), saturation voltage, and thermal characteristics. It's suitable for a wide variety of general purpose amplifier and switching applications.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess