EN
  • EN
  • DE

2SA1440

Part No 2SA1440
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Collector-Emitter Sustaining Voltage-: VCEO(SUS)= -60V(Min)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1124455-2SA1440
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1440 CAD Model

Description

The 2SA1440 is a PNP silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in audio power amplifier applications. This transistor is known for its high collector current and power dissipation capabilities, making it suitable for driving loudspeakers in audio amplifiers.

Applications

  • Audio power amplifiers: Used in the output stages of audio amplifiers to drive loudspeakers.
  • High-current switching: Employed in switching regulators and other high-current switching applications.
  • Motor drivers: Used to control the speed and direction of small DC motors.
  • Linear regulators: Integrated into linear voltage regulators to provide stable output voltage.
  • General-purpose amplification: Suitable for general-purpose amplification in various electronic circuits.

Features

  • High collector current: Provides high output current for driving loudspeakers and other high-current loads.
  • High power dissipation: Can dissipate a large amount of power without overheating, ensuring reliable operation.
  • Low saturation voltage: Minimizes power losses during operation, resulting in improved energy efficiency.
  • High current gain (hFE): Offers good amplification performance with minimal base current.
  • Complementary to NPN transistor 2SC3694: Allows for design of complementary push-pull amplifier stages.

Benefits

  • High output power: Provides sufficient power to drive loudspeakers and other high-current loads effectively.
  • Reliable operation: The high power dissipation capability ensures reliable operation in demanding applications.
  • Energy efficiency: The low saturation voltage minimizes power losses, resulting in improved energy efficiency and lower operating costs.
  • Versatile applications: Suitable for a wide range of applications, including audio amplifiers, high-current switching, and motor drivers.
  • Simplified circuit design: The complementary NPN transistor simplifies the design of push-pull amplifier stages.

Additional Details

The 2SA1440 typically features a collector-emitter voltage (VCEO) rating of around -60V and a collector current (IC) rating of approximately -3A. The transistor is commonly available in a through-hole package such as TO-126 or TO-220, suitable for mounting with a heat sink for efficient heat dissipation. The transistor's gain-bandwidth product (fT) is typically in the range of several MHz, reflecting its suitability for audio frequency applications. The 2SA1440 is often used in conjunction with its NPN complement, the 2SC3694, in push-pull amplifier configurations to achieve high output power and low distortion. Proper biasing and thermal management are essential for optimal performance and reliability. Datasheets from Inchange Semiconductor and other sources provide detailed electrical characteristics and application guidelines for the 2SA1440.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess