EN
  • EN
  • DE

IMP811SEUR

Part No IMP811SEUR
Manufacturer IMP, Inc
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT223
Manufacturer IMP, Inc
Manufacturer Homepage www.ds-imp.com.cn/index.asp
RoHS State Request Verification
Win Source Part Number 718649-IMP811SEUR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMP811SEUR CAD Model

Description

The IMP811SEUR is a microprocessor supervisory circuit manufactured by IMP, Inc. (now acquired by Diodes Incorporated). This device monitors the power supply voltage of a microprocessor system and provides reset signals when the voltage falls below a certain threshold, preventing erratic behavior and data corruption.

Applications:

  • Microprocessor-based systems
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Features:

  • Precision voltage monitoring
  • Active-low reset output
  • Open-drain reset output
  • Internal watchdog timer (in some versions)
  • Small package size

Benefits:

  • Prevents data corruption and system crashes due to low voltage
  • Ensures proper system startup and shutdown
  • Simplifies system design by integrating voltage monitoring and reset functions
  • Improves system reliability and robustness
  • Reduces board space requirements

Additional Details:

The IMP811SEUR monitors a specific voltage threshold, typically 5V or 3.3V. When the supply voltage drops below this threshold, the device asserts a reset signal, holding the microprocessor in a reset state until the voltage recovers. The 'SE' in the part number likely denotes the specific voltage threshold and reset timeout period. The 'UR' suffix likely indicates the package type, which is typically a small surface-mount package such as SOT-23 or SC-70. The reset output is usually active-low and open-drain, requiring a pull-up resistor. A watchdog timer may be integrated to detect if the microprocessor stops executing code correctly. Supply current is very low, typically in the microampere range. Reset timeout is designed to hold reset active long enough for the power supply to stabilize. This is an essential component for any microprocessor-based system to ensure reliable operation.

Designers will need to refer to the IMP/Diodes Incorporated datasheet to confirm specific parameters such as the voltage threshold, reset timeout period, and package dimensions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess