EN
  • EN
  • DE

IMP708JEPA

Part No IMP708JEPA
Manufacturer IMP, Inc
Catalog Electronic Wholesale
Description 3/3.3/4.0V μP SUPERVISOR CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0546+
Reference case DIP8
Manufacturer IMP, Inc
Manufacturer Homepage www.ds-imp.com.cn/index.asp
RoHS State Request Verification
Win Source Part Number 753659-IMP708JEPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMP708JEPA CAD Model

Description

The IMP708JEPA is a microprocessor supervisory circuit designed to monitor the power supply voltage in microprocessor-based systems. It provides a reset signal to the microprocessor when the supply voltage drops below a certain threshold, preventing erratic operation and data corruption. This device is essential for ensuring the reliable operation of embedded systems.

Applications:

  • Microprocessor-based systems
  • Embedded controllers
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Features:

  • Precision voltage monitoring
  • Power-on reset generation
  • Low supply current
  • Guaranteed reset assertion down to 1V
  • Available in various reset threshold voltages
  • Active-low reset output

Benefits:

  • Reliable system operation: Prevents system malfunctions due to low voltage conditions.
  • Data protection: Prevents data corruption by resetting the microprocessor during power failures.
  • Simplified system design: Reduces the need for external components, simplifying the power supply monitoring circuitry.
  • Low power consumption: Minimizes the impact on the overall system power budget.
  • Wide operating voltage range: Suitable for a variety of microprocessor-based systems.

Technical Specifications:

The IMP708JEPA operates with a supply voltage range typically between 2.5V and 5.5V. It features a precision voltage monitoring circuit that detects when the supply voltage drops below the preset threshold. The reset output is active-low, meaning it is asserted (pulled low) when the voltage is below the threshold. The reset output remains asserted for a specified reset timeout period after the voltage rises above the threshold, ensuring that the microprocessor has sufficient time to initialize properly. The device is available in various reset threshold voltages to accommodate different microprocessor requirements. The low supply current minimizes the impact on the overall system power consumption.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess