EN
  • EN
  • DE

IL2576-5.0D2T-P

Part No IL2576-5.0D2T-P
Manufacturer IK Semicon Co., Ltd
Catalog OEM Parts (F - I)
Description step down regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064884-IL2576-5.0D2T-P
Categories OEM Parts(F-I)
Manufacturer IK Semicon Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IL2576-5.0D2T-P CAD Model

Description

The IL2576-5.0D2T-P is a monolithic integrated circuit manufactured by IK Semicon Co., Ltd. It serves as a step-down (buck) switching voltage regulator, offering a fixed 5V output. This regulator is designed for applications requiring efficient voltage conversion from a higher input voltage to a stable 5V supply. The IL2576 series is known for its simplicity and minimal external component requirements.

Applications

      
  • Simple high-efficiency step-down (buck) regulator: Converting higher voltages (e.g., 12V or 24V) to a stable 5V for powering microcontrollers, sensors, or other electronic components.
  •   
  • On-card switching regulators: Providing localized voltage regulation for specific sections of a circuit board.
  •   
  • Positive to negative converter: With a modified circuit configuration, it can generate a negative voltage from a positive input.
  •   
  • Battery charger:  Used in conjunction with other components to create a constant-voltage/constant-current battery charger.
  •   
  • LED driver: Can be configured to drive LEDs with a constant current, ensuring consistent brightness.

Features

      
  • Fixed 5V output: Provides a stable and regulated 5V output voltage.
  •   
  • 3A output current capability:  Capable of delivering up to 3A of output current.
  •   
  • Wide input voltage range: Operates with a wide range of input voltages.
  •   
  • High efficiency:  Offers high efficiency compared to linear regulators, minimizing power dissipation.
  •   
  • Thermal shutdown protection: Protects the IC from overheating by shutting down the output when the junction temperature exceeds a threshold.
  •   
  • Current limit protection:  Limits the output current to prevent damage from overloads or short circuits.

Benefits

      
  • Simplified design: Requires minimal external components, reducing the overall design complexity.
  •   
  • High efficiency:  Reduces power dissipation and improves overall system efficiency.
  •   
  • Reliable operation: Built-in protection features ensure reliable operation under various conditions.
  •   
  • Cost-effective solution: Provides a cost-effective solution for voltage regulation needs.
  •   
  • Compact size:  Allows for integration into space-constrained applications.

Additional Details

The IL2576-5.0D2T-P integrates all necessary functions for a step-down switching regulator into a single IC. It typically requires only a few external components, such as an inductor, a diode, and capacitors, to complete the circuit.  The switching frequency is internally set, simplifying the design process. The device comes in a TO-252 package, which provides good thermal performance. Careful layout and component selection are crucial for optimal performance and stability.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess