EN
  • EN
  • DE

ZSC31015EIG1-T

Part No ZSC31015EIG1-T
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169007-ZSC31015EIG1-T
Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits (ICs) Interface Specialized
Series RBicLite™
Package Tube
Applications Sensor Signal Conditioner - Resistive
Interface ZACwire™ One-Wire Interface
Product Status Active
Voltage - Supply 2.7V ~ 30V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian ZSC31015EIG1-T CAD Model

Description

The IDT RBicLite™ is a specialized interface integrated circuit designed for sensor signal conditioning.

  • Product Name: RBicLite™
  • Manufacturer: IDT
  • Interface: ZACwire™ One-Wire Interface
  • Voltage Range: 2.7V to 30V
  • Package: 8-SOIC
  • Package Width: 0.154" (3.90mm)
  • Application: Signal conditioning for resistive sensors
  • Product Status: Active

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess