EN
  • EN
  • DE

2035-35-SM-RPLF

Part No 2035-35-SM-RPLF
Manufacturer Bourns Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 350V 15% 5KA SURFACE MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Voltage - DC Spark Over (Nom) 350V
Impulse Discharge Current (8/20μs) 5000A (5kA)
Tolerance ±15%
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Dimension 2-SMD Cylinder Square End
Win Source Part Number 005480-2035-35-SM-RPLF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2035-35-SM-RPLF CAD Model

Description

Product: 2035-35-SM-RPLF

The 2035-35-SM-RPLF component offers superior performance for sophisticated circuitry. Optimized for modern electronics, it's a go-to choice for many developers.

  • Applications/Projects:
    • RF Communication Devices
    • Consumer Electronics
    • Smart Home Devices
    • IoT Applications
  • Features and Benefits:
    • High-Frequency Compatibility: Suitable for RF and other high-frequency applications.
    • Miniature Size: Perfect for compact electronic designs.
    • Enhanced Efficiency: Designed to maximize circuit efficiency.

    Additional Details: Ideal for cutting-edge electronic projects that require reliable high-frequency components.

You May Also Be Interested in

EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692
Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2113 $54.5085
105+ $0.9939 $104.3595
160+ $0.9629 $154.0640
215+ $0.9318 $200.3370
280+ $0.9007 $252.1960
375+ $0.8076 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess