EN
  • EN
  • DE

STMP3502L100E-CA6

Part No STMP3502L100E-CA6
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 346857-STMP3502L100E-CA6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP3502L100E-CA6 CAD Model

Description

The STMP3502L100E-CA6 is a system-on-chip (SoC) media processor from IDT (Integrated Device Technology), designed for high-performance audio and video processing in various applications. It is designed for use in portable media players, digital audio recorders, and other consumer electronics devices demanding efficient multimedia capabilities.

Applications:

  • Portable Media Players (PMPs)
  • Digital Audio Recorders
  • Digital Voice Recorders
  • Advanced portable audio devices
  • Handheld gaming systems

Features:

  • High-Performance Audio Processing: Supports a broad range of audio codecs, including MP3, WMA, AAC, and FLAC.
  • Voice Recording Features: Includes advanced voice recording capabilities, ensuring high-quality audio capture.
  • Low Power Consumption: Optimized for battery-powered portable devices, extending playback and recording times.
  • Flexible Memory Interface: Compatible with diverse memory types, allowing integration with various storage solutions.
  • Peripheral Interfaces: Incorporates interfaces like USB, UART, and SPI for connecting to external devices and peripherals.
  • CA6 Package: Housed in a CA6 package, indicating specific physical and thermal characteristics.

Benefits:

  • Enhanced Audio Quality: Provides exceptional audio performance, enhancing user experience.
  • Extended Battery Life: Low power consumption maximizes usage time for portable devices.
  • Versatile Functionality: Supports a wide array of audio formats and features, catering to diverse user requirements.
  • Simplified Integration: Flexible memory and peripheral interfaces simplify the development process.
  • Reduced System Cost: Integrated functionality minimizes external components, lowering the overall system cost.
  • Application Tailored: CA6 package offers tailored characteristics.

Additional Details:

The STMP3502L100E-CA6 combines an ARM processor core with specialized audio processing hardware. This configuration enables efficient execution of complex audio decoding and encoding tasks. The low power design ensures optimal battery life for portable applications. The memory interface facilitates integration with memory types such as NAND flash and SDRAM. Interfaces like USB and UART enable connectivity with external devices. The '100E' designation might refer to a clock speed, voltage rating or other performance specification; Refer to official datasheets for specification details. The CA6 package suggests a particular physical form factor, pinout, and thermal properties. The STMP3502L100E-CA6 is suited for developers aiming for a high-performance, low-power audio processor where specific packaging is required.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess