EN
  • EN
  • DE

B2102UDUG20C000133U1930

Part No B2102UDUG20C000133U1930
Manufacturer Harvatek
Catalog LED Indication - Discrete
Description 3.2(L)X1.5(W)X1.0(H) MM ORANGE/Y  /  Orange, Yellow-Green 605nm Orange, 571nm Yellow-Green LED Indication - Discrete 2V Orange, 2.1V Yellow-Green 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Harvatek Corporation
Series B2102UDUG20
Package Tape & Reel
Color Orange, Yellow-Green
Configuration Independent
Lens Transparency Clear
Millicandela Rating 71.5mcd Orange, 71.5mcd Yellow-Green
Lens Style Rectangle with Domed Top
Lens Size 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ) 2V Orange, 2.1V Yellow-Green
Current - Test 20mA
Viewing Angle 130° Orange, 124° Yellow-Green
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 605nm Orange, 571nm Yellow-Green
Wavelength - Peak 611nm Orange, 573nm Yellow-Green
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 3.20mm L x 1.50mm W
Height (Max) 1.10mm
MSL Level 2A (4 Weeks)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.41.0000
Other Names 3147-B2102UDUG20C000133U1930DKR,3147-B2102UDUG20C000133U1930TR,3147-B2102UDUG20C000133U1930CT
Standard Package 3,000
Win Source Part Number 1138396-B2102UDUG20C000133U1930
Ultra Librarian 3D Model Ultra Librarian B2102UDUG20C000133U1930 CAD Model

Description

The HARVATEK electronic component (product) with Win Source Part Number 1138396-B2102UDUG20C000133U1930 is an optoelectronics product with a color of orange and yellow-green.

  • Color: Orange and yellow-green
  • Millicandela Rating: 71.5mcd (both colors)
  • Viewing Angle: 130 degrees (orange), 124 degrees (yellow-green)
  • Voltage-Forward (Vf): 2V (orange), 2.1V (yellow-green)
  • Wavelength-Dominant: 605nm (orange), 571nm (yellow-green)
  • Mounting: Surface mountable
  • Packaging: Tape and reel
  • Package/Case: 1206 (3216 Metric)
  • Supplier Device Package: 1206
  • Dimensions: 3.20mm L x 1.50mm W
  • Lens Style: Rectangle with a domed top
  • Lens Size: 2.00mm x 1.00mm
  • MSL Level: 2A (4 weeks)
  • REACH: REACH compliant
  • HTSUS Code: 8541.41.0000
  • Manufacturer: HARVATEK Corporation

You May Also Be Interested in

HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess