EN
  • EN
  • DE

NLV74VHC1GT32DTT1G

Part No NLV74VHC1GT32DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP 5TSOP / OR Gate IC 1 Channel 5-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 74VHC
Package Tape & Reel
Product Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Features -
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.53V ~ 0.8V
Input Logic Level - High 1.4V ~ 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSOP
Package / Case SOT-23-5 Thin, TSOT-23-5
Base Product Number 74VHC1GT32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353086-NLV74VHC1GT32DTT1G
Ultra Librarian 3D Model Ultra Librarian NLV74VHC1GT32DTT1G CAD Model

Description

ON Semiconductor NLV74VHC1GT32DTT1G Logic Gate

The ON Semiconductor NLV74VHC1GT32DTT1G is a high-performance, single 2-input OR gate integrated circuit, designed to meet the demands of modern electronics with its advanced features and robust functionality. This logic gate is part of the VHC family, which is well-known for its high-speed operation and compatibility with TTL levels.

Key Features

  • Logic Type: 2-Input OR Gate
  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature: -55°C to +125°C, suitable for various environmental conditions.
  • High Speed: Propagation delay time as low as 3.9ns at 5V, ensuring swift response times for critical applications.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive devices.
  • Output Drive Capability: Capable of driving 8 LSTTL loads, providing ample power for downstream components.
  • Pin Configuration: 5-Pin SOT-353 package, optimized for minimal space usage on PCBs.
  • Lead-Free and RoHS Compliant: Environmentally friendly and suitable for use in a wide range of commercial and industrial products.

Applications

The NLV74VHC1GT32DTT1G is versatile and can be used in a broad array of applications, such as:

  • Computing systems
  • Signal processing
  • Communication devices
  • Consumer electronics
  • Portable battery-powered devices
  • Embedded systems

Reliability and Quality Assurance

ON Semiconductor is committed to providing high-quality products. The NLV74VHC1GT32DTT1G is subjected to rigorous testing and quality control measures to ensure reliable performance and longevity in the field. Its extended temperature range makes it suitable for industrial applications where reliability is paramount.

Conclusion

In summary, the NLV74VHC1GT32DTT1G from ON Semiconductor is a compact, high-speed logic gate that offers efficient and reliable performance for a wide range of electronic applications. With its low power consumption, compatibility with TTL levels, and environmentally friendly design, it stands out as an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess