EN
  • EN
  • DE

SSTUF32864EHLFT

Part No SSTUF32864EHLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Description IC REGIST BUFF 25BIT DDR2 96-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Configurable Registered Buffer for DDR2
Supply Voltage 1.7 V to 1.9 V
Number of Bits 25, 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 96-CABGA (13.5x5.5)
Win Source Part Number 1102445-SSTUF32864EHLFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUF32864EHLFT CAD Model

Description

The SSTUF32864EHLFT is a configurable registered buffer for DDR2 manufactured by IDT, Integrated Device Technology Inc.

  • Manufacturer: IDT, Integrated Device Technology Inc.
  • Type: Configurable Registered Buffer
  • Memory Type: DDR2
  • Bus Width: 25-bit and 14-bit
  • Supply Voltage Range: 1.7V to 1.9V
  • Applications: High-Speed Memory Systems, High-Speed Data Transfer
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess