EN
  • EN
  • DE

HMC425ALP3ETR

Part No HMC425ALP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 6Bit 0.5dBStep 31.5dB 8GHz 16-Pin LFCSP EP T/R / RF ATTENUATOR 31.5DB 16VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Attenuation Value 31.5dB
Frequency Range 2.2GHz ~ 8GHz
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC425
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 718530-HMC425ALP3ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC425ALP3E
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC425ALP3ETR CAD Model

Description

Product Overview: HMC425ALP3ETR by Analog Devices Inc.

The HMC425ALP3ETR is a high-performance, digitally controlled variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is engineered to deliver precise and reliable performance in a variety of applications, including wireless infrastructure, broadband communications, test equipment, and more.

Key Features

  • Frequency Range: The HMC425ALP3ETR operates over a broad frequency range, making it suitable for diverse RF and IF applications.
  • High Gain Range: It offers a wide gain range, allowing for flexible signal amplification to meet the requirements of different system designs.
  • Digital Gain Control: With its digital control interface, the VGA provides precise gain settings, which can be adjusted to optimize system performance.
  • Compact Package: Housed in a compact 3x3 mm QFN package, the HMC425ALP3ETR is designed for space-constrained applications without compromising on functionality.
  • Excellent Linearity: It maintains excellent linearity over its entire gain range, ensuring signal integrity and minimizing distortion.

Applications

The versatility of the HMC425ALP3ETR makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Cellular infrastructure such as base stations and repeaters
  • Fixed wireless and broadband communication systems
  • RF front ends for test and measurement equipment
  • Automated test equipment (ATE)
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC425ALP3ETR is built to meet stringent quality standards, ensuring reliable performance even in demanding environments. Its robust design and manufacturing process guarantee long-term durability and consistent operation.

Ordering Information

The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production. The part number HMC425ALP3ETR signifies the tape and reel option for this specific model, streamlining the ordering process for manufacturers and distributors.

In summary, the HMC425ALP3ETR from Analog Devices Inc. is a state-of-the-art VGA that offers a blend of performance, flexibility, and reliability, making it a top choice for designers looking to enhance their RF and IF signal chains.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8312 $59.1560
11+ $9.7077 $106.7847
16+ $9.4043 $150.4688
22+ $9.1009 $200.2198
29+ $8.7976 $255.1304
39+ $7.8875 $307.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess