EN
  • EN
  • DE

QS3245SOX

Part No QS3245SOX
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 759109-QS3245SOX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS3245SOX CAD Model

Description

The QS3245SOX is a high-speed CMOS TTL-compatible bus switch from IDT (Integrated Device Technology). This device provides a non-blocking 4-bit to 4-bit connection, allowing data to flow bi-directionally. It's designed to minimize propagation delay and offers excellent signal integrity, making it suitable for high-performance applications where speed and reliability are crucial.

Applications

  • Memory Interleaving
  • Bus Isolation
  • Multiplexed Bus Architectures
  • High-speed data transfer systems
  • Digital signal processing

Features

  • Low On-Resistance: Minimizes signal attenuation and voltage drop.
  • Near-Zero Propagation Delay: Ensures fast data transfer.
  • TTL-Compatible Input Levels: Simplifies interfacing with TTL logic.
  • Bi-Directional Signal Propagation: Allows data to flow in both directions.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Available in SOIC Package: Space-saving surface mount technology.

Benefits

  • Improved System Performance: Reduces latency and increases throughput.
  • Enhanced Signal Integrity: Minimizes signal distortion and noise.
  • Simplified System Design: Easy to integrate into existing systems.
  • Reduced Power Consumption: Extends battery life and reduces heat dissipation.
  • Increased System Reliability: Robust design ensures stable operation.

Additional Details

The QS3245SOX operates from a supply voltage of 3.3V or 5V. Its low on-resistance ensures minimal signal degradation, even with multiple devices cascaded. The near-zero propagation delay allows for faster system clock speeds and improved overall performance. The TTL-compatible input levels simplify interfacing with other logic devices. This bus switch is designed for applications requiring high-speed data transfer and minimal signal distortion. The SOIC package allows for easy surface mounting and automated assembly. The device is commonly used in applications where multiple memory devices or bus lines need to be switched or isolated quickly and efficiently.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess