EN
  • EN
  • DE

SN74LVC1G125DCK

Part No SN74LVC1G125DCK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255521-SN74LVC1G125DCK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace, Communications & Networking, Motor Drive & Control, Power Management, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G125DCK CAD Model

Description

SN74LVC1G125DCK Single Bus Buffer Gate with 3-State Output

The SN74LVC1G125DCK from Texas Instruments is a high-performance, single-line buffer gate featuring a 3-state output, which can be controlled by the output enable (OE) input. This gate is designed for 1.65-V to 5.5-V VCC operation, making it suitable for interfacing with a wide range of other logic levels in mixed-voltage systems.

Key Features:

  • Logic Type: Single Bus Buffer Gate with 3-State Outputs
  • Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic level requirements.
  • Output Drive Capability: Capable of driving up to 24 mA at the output, providing robust signal transmission to downstream components.
  • Logic Level Translation: Enables translation between different logic levels, ensuring compatibility across diverse logic families.
  • Low Power Consumption: Features a low ICC of 10 µA maximum, which is ideal for power-sensitive applications.
  • High-Speed Operation: Offers a typical tpd of 3.4 ns, facilitating high-speed data processing and communication.
  • Package Type: Available in the 5-Terminal SC70 (SOT-353) package, providing a compact footprint for space-constrained applications.
  • RoHS Compliant: Manufactured with environmentally friendly materials, adhering to regulatory standards for hazardous substances.

Applications:

The versatile SN74LVC1G125DCK is ideal for a range of applications where buffering with 3-state control is needed, including:

  • Signal gating
  • Logic level shifting
  • Line driving
  • Bus isolation
  • Memory address drivers
  • Data transmission lines

Additional Information:

The SN74LVC1G125DCK comes in a small-outline package that is optimized for low drive applications. It is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. As a testament to its versatility and reliability, the SN74LVC1G125DCK is widely used in both commercial and industrial electronic systems.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184,779 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess