EN
  • EN
  • DE

PI5C6800CQEX

Part No PI5C6800CQEX
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833777-PI5C6800CQEX
Ultra Librarian 3D Model Ultra Librarian PI5C6800CQEX CAD Model

Description

The PI5C6800CQEX from IDT (Integrated Device Technology) is a high-speed CMOS bus switch. It is designed for low-distortion transmission of high-frequency signals and offers minimal propagation delay, making it suitable for a wide range of applications where signal integrity is critical.

Applications:

  • Memory interleaving
  • Bus isolation
  • Hot-swapping applications
  • High-speed data routing
  • Networking and telecommunications equipment

Features:

  • Low On-Resistance: Minimizes signal attenuation.
  • Minimal Propagation Delay: Ensures fast signal transmission.
  • Low Crosstalk: Reduces interference between signal paths.
  • High Bandwidth: Supports high-frequency signals.
  • TTL-Compatible Control Inputs: Simplifies interfacing with TTL logic.
  • CMOS Technology: Provides low power consumption.
  • Industrial Temperature Range: Operates reliably in harsh environments.

Benefits:

  • Improved System Performance: High bandwidth and low propagation delay contribute to faster data transfer rates.
  • Enhanced Signal Integrity: Low on-resistance and crosstalk minimize signal degradation.
  • Reduced Power Consumption: CMOS technology ensures energy efficiency.
  • Increased System Reliability: Robust design and industrial temperature range ensure reliable operation in demanding applications.
  • Simplified System Design: TTL-compatible inputs facilitate easy integration with existing logic circuits.

Additional Details:

The PI5C6800CQEX operates from a supply voltage of typically 3.3V or 5V. Its low on-resistance allows for bidirectional signal transmission, making it suitable for a variety of bus switching applications. The device is available in a variety of packages, including QFN and QSOP. The specific package type (CQEX) signifies certain packaging and environmental compliance characteristics. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions. This switch is designed to provide a clean and efficient signal path, crucial for maintaining data integrity in high-speed digital systems. It adheres to industry standards for ESD protection, further enhancing its reliability.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess