EN
  • EN
  • DE
  • IT

LDS6126NQGI

Part No LDS6126NQGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR TCH PURETOUCH 28VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer IDT, Integrated Device Technology Inc
Series PureTouch
Packaging Tray
Part Status Obsolete(EOL)
Type Buttons, Slider, Wheel
Proximity Detection No
Number of Inputs Up to 11
LED Driver Channels Up to 6
Interface I2C, SMBus, SPI
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Supply Current 70μA
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-VFQFPN (4x4)
Win Source Part Number 778449-LDS6126NQGI
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LDS6126NQGI CAD Model

Description

The IDT PureTouch is a button, slider, and wheel type sensor with up to 11 inputs.

  • Operating Supply Voltage: 1.65 V to 5.5 V
  • Interface: I2C, SMBus, SPI
  • LED Driver Channels: 6
  • Resolution: -
  • Package: 28-WFQFN exposed pad
  • Operating Supply Current: 70μA
  • Category: Sensors and Transducers
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited
  • Compliance: Halogen-free
  • Popularity: Medium

You May Also Be Interested in

STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess