EN
  • EN
  • DE
  • IT

IDTF1102NBGI8

Part No IDTF1102NBGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog RF Mixers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825705-IDTF1102NBGI8
Ultra Librarian 3D Model Ultra Librarian IDTF1102NBGI8 CAD Model

Description

The IDTF1102NBGI8 is a high-performance RF mixer from IDT (Integrated Device Technology), now Renesas Electronics. RF mixers are essential components in radio frequency (RF) systems, used for frequency conversion. Specifically, they translate a signal from one frequency to another, a crucial process in receivers and transmitters. The IDTF1102NBGI8 is designed to offer excellent performance characteristics, making it suitable for demanding applications.

Applications:

  • Wireless Communications: Used in cellular base stations and mobile devices for up- and down-conversion of RF signals.
  • Satellite Communications: Employed in satellite transceivers for frequency translation.
  • Radar Systems: Found in radar receivers for signal processing.
  • Test and Measurement Equipment: Utilized in signal generators and spectrum analyzers for accurate frequency conversion.
  • Software-Defined Radios (SDR): Implemented in SDR platforms for flexible frequency management.

Features:

  • High Linearity: Provides low intermodulation distortion, crucial for maintaining signal integrity.
  • Low Noise Figure: Minimizes the added noise during frequency conversion, improving receiver sensitivity.
  • Wideband Operation: Supports a broad range of frequencies, offering flexibility in various RF applications.
  • Integrated LO Buffer: Simplifies the design by providing an integrated local oscillator (LO) buffer.
  • Compact Package: Available in a small form factor package, saving valuable board space.

Benefits:

  • Improved System Performance: The high linearity and low noise figure contribute to enhanced overall system performance.
  • Simplified Design: The integrated LO buffer reduces external component count and simplifies the design process.
  • Versatile Application: The wideband operation allows the mixer to be used in a variety of RF applications.
  • Reduced Board Space: The compact package saves valuable board space, enabling smaller and more efficient designs.
  • Increased Reliability: Designed with robust construction for reliable operation in harsh environments.

Additional Details:

While specific technical specifications like frequency range, conversion gain, and isolation vary depending on the exact configuration and application, typical RF mixers like the IDTF1102NBGI8 are designed to operate within a specific frequency band (e.g., hundreds of MHz to several GHz). They often require an external local oscillator (LO) signal, although some may have integrated LO buffers or multipliers. The device's performance is usually characterized by its conversion gain, noise figure, input and output impedance, isolation between ports, and intermodulation distortion. Consult the product datasheet for detailed specifications related to the IDTF1102NBGI8.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess