The IDT74SSTV16859PAG8 is a 14-bit to 28-bit Registered Buffer with SSTL_2 inputs and outputs, manufactured by IDT (Integrated Device Technology). It is specifically designed for high-speed memory applications, such as DDR2 Registered DIMMs (RDIMMs), where signal integrity and reliable data transfer are critical.
Applications:
- DDR2 Registered DIMMs (RDIMMs): Used as a registered buffer in DDR2 RDIMMs to improve signal integrity and increase memory capacity.
- Memory Modules: Buffering signals between memory controllers and DRAM chips in memory modules.
- High-Speed Data Transfer: Applications requiring high-speed data transfer with minimal signal degradation.
Features:
- 14-Bit to 28-Bit Registered Buffer: Buffers 14 input bits to 28 output bits for improved signal driving.
- SSTL_2 Inputs and Outputs: Compliant with SSTL_2 (Stub Series Terminated Logic for 2.5V) signaling standards.
- Registered Architecture: Includes registers to synchronize data transfer and improve timing margins.
- Low Propagation Delay: Minimizes latency for high-speed memory access.
- Low Power Consumption: Designed for efficient power usage in memory applications.
- 3-State Outputs: Outputs can be in a high, low, or high-impedance state.
- Available in TSSOP Package: Offers a compact surface-mount package.
Benefits:
- Improved Signal Integrity: Buffering reduces noise and signal degradation, ensuring reliable data transfer.
- Increased Memory Capacity: Enables larger memory capacities by improving signal quality on the memory bus.
- Enhanced System Performance: High-speed operation minimizes latency and maximizes memory bandwidth.
- SSTL_2 Compliance: Ensures compatibility with DDR2 memory systems.
Additional Details:
The IDT74SSTV16859PAG8 operates at 2.5V and is designed to meet the stringent requirements of DDR2 memory systems. Proper termination and decoupling capacitors are essential for optimal performance. The TSSOP (Thin Shrink Small Outline Package) allows for high-density mounting on printed circuit boards. Detailed timing diagrams, electrical characteristics, and application information can be found in the IDT datasheet for the IDT74SSTV16859.