EN
  • EN
  • DE

IDT74LVCH16244APAG8

Part No IDT74LVCH16244APAG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825686-IDT74LVCH16244APAG8
Ultra Librarian 3D Model Ultra Librarian IDT74LVCH16244APAG8 CAD Model

Description

The IDT74LVCH16244APAG8 is a 16-bit buffer/driver with 3-state outputs manufactured by IDT (Integrated Device Technology). It belongs to the LVCH (Low Voltage CMOS with High-speed) family, designed for high-performance bus interface applications. This device is commonly used to improve signal drive capability and to isolate buses.

Applications:

  • Bus Buffering: The IDT74LVCH16244APAG8 buffers data signals on a bus to increase drive capability and reduce signal degradation.
  • Memory Interfacing: It interfaces between memory and the system bus, providing isolation and improving signal integrity.
  • Data Transmission: Used in data transmission systems to drive signals over long distances.
  • Address Decoding: Buffers address lines in address decoding circuits.
  • I/O Port Expansion: Extends the number of I/O ports in a microcontroller-based system.

Features:

  • 16-Bit Buffer/Driver: Consists of 16 independent buffers/drivers.
  • 3-State Outputs: Outputs can be in a high, low, or high-impedance state, enabling multiple devices to share a common bus.
  • Low Voltage Operation: Operates at a supply voltage of 3.3V.
  • High-Speed Performance: Provides fast propagation delays, suitable for high-speed systems.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • TTL Compatible Inputs: Inputs are compatible with TTL voltage levels.
  • Available in TSSOP Package: Offers a compact surface-mount package.

Benefits:

  • Improved Signal Integrity: Buffering improves signal quality and reduces noise.
  • Increased System Speed: High-speed operation enhances overall system performance.
  • Enhanced System Flexibility: 3-state outputs enable easy integration into bus-oriented architectures.
  • Reduced Board Space: Compact TSSOP package saves valuable board space.

Additional Details:

The IDT74LVCH16244APAG8 requires a supply voltage of 3.3V. Proper decoupling capacitors should be used to minimize noise. The device's propagation delay is typically in the nanosecond range. The TSSOP (Thin Shrink Small Outline Package) allows for high-density mounting on printed circuit boards. Detailed timing diagrams and specifications can be found in the IDT datasheet for the IDT74LVCH16244.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess