EN
  • EN
  • DE

IDT71321SA55JG

Part No IDT71321SA55JG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825659-IDT71321SA55JG
Ultra Librarian 3D Model Ultra Librarian IDT71321SA55JG CAD Model

Description

The IDT71321SA55JG is a high-speed CMOS 2K x 8 Dual-Port Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This device is designed for applications that require asynchronous and simultaneous access to the same memory location from two independent ports. The 'SA55' likely denotes a speed grade, with '55' possibly representing an access time of 55ns. This particular dual-port RAM has a capacity of 2K x 8 bits.

Applications

  • Inter-processor communication
  • Shared memory systems
  • Data buffering
  • High-speed controllers
  • Network buffers
  • Industrial control systems
  • Telecommunications equipment

Features

  • Organization: 2K x 8 (16K bits)
  • Access Time: 55ns (as indicated by 'SA55')
  • Dual-Ported: Supports simultaneous, independent access from two ports.
  • Asynchronous Operation: Data access is not synchronized to a clock signal.
  • Low Power CMOS: Low power consumption for energy-efficient operation.
  • BUSY Flags: Indicates when a port is accessing a specific memory location, preventing data collisions.
  • Interrupt Capability: Generates interrupts to signal memory status (e.g., full or empty).
  • Package: Typically J-leaded package (SOJ) for surface mounting.
  • Operating Voltage: Standard 5V operation.

Benefits

  • Simultaneous Data Access: Allows two processors or systems to access the same memory concurrently, improving performance.
  • High-Speed Operation: Fast access times reduce latency and increase data throughput.
  • Simplified System Design: Asynchronous operation simplifies timing requirements.
  • Efficient Data Transfer: Enables rapid data exchange between different system components.
  • Reduced System Overhead: Minimizes the need for complex arbitration logic.
  • Improved System Performance: Boosts overall system performance by facilitating faster data handling.

Additional Details

The IDT71321SA55JG utilizes on-chip arbitration logic to resolve conflicts when both ports attempt to write to the same memory location simultaneously. The BUSY flags provide a mechanism for external logic to determine if a memory location is currently being accessed. The interrupt function can be used to signal the availability of data or the need for processing. Proper decoupling capacitors are essential near the power pins to minimize noise and ensure stable operation. Refer to the IDT datasheet for specific operating conditions, timing diagrams, and package dimensions. This type of dual-port RAM is suitable for applications where speed and concurrent access are critical requirements.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess