The IDT49FCT3805BSOG8 is a high-performance clock buffer/driver from Integrated Device Technology (IDT). It is designed to distribute high-frequency clock signals with minimal skew and jitter. This device operates from a 3.3V power supply and is available in a SOIC package.
Applications:
- Clock distribution networks in high-speed digital systems
- Servers and workstations
- Networking equipment
- Telecommunications infrastructure
- Data storage systems
Features:
- Low skew: Ensures minimal timing differences between output clock signals.
- Low jitter: Provides clean clock signals, crucial for high-speed data transmission.
- 3.3V operating voltage: Compatible with various logic families.
- SOIC package: Allows for easy integration into existing systems.
- High drive capability: Can drive multiple loads without signal degradation.
- Output Enable control: Provides flexibility in enabling or disabling the outputs.
Benefits:
- Improved system performance: Low skew and jitter contribute to reliable data transfer at high speeds.
- Reduced timing margins: Minimizes the need for large timing margins in system design.
- Simplified clock distribution: High drive capability allows for efficient clock signal distribution.
- Enhanced system reliability: Clean clock signals reduce the likelihood of timing-related errors.
- Cost-effective solution: Provides a high-performance clock distribution solution at a competitive price.
Additional Details:
The IDT49FCT3805BSOG8 features a propagation delay typically in the sub-nanosecond range, making it suitable for demanding applications. Its output impedance is carefully controlled to minimize reflections and ensure signal integrity. The device is also designed to be resistant to noise and power supply variations. The specific number of outputs will need to be confirmed in the datasheet, but it is generally an octal buffer.