EN
  • EN
  • DE

ICS9LPRS430AGLF

Part No ICS9LPRS430AGLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0850+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 710396-ICS9LPRS430AGLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9LPRS430AGLF CAD Model

Description

The ICS9LPRS430AGLF is a high-performance clock synthesizer from IDT (Integrated Device Technology), designed for use in various computing platforms, particularly in Intel-based systems. This device generates the necessary clock signals for the motherboard chipset and peripherals, ensuring accurate timing and synchronization across the system. It is optimized for use with Intel chipsets and provides a comprehensive clocking solution.

Applications:

  • Desktop Motherboards: Providing clock signals for the chipset, CPU, and peripherals.
  • Laptop Motherboards: Generating clocks in portable computing devices.
  • Embedded Systems: Integrating into systems requiring precise clock control.
  • Industrial PCs: Supplying clock signals for industrial computing applications.

Features:

  • Clock Synthesizer: Generates multiple clock frequencies from a single reference clock.
  • Intel Chipset Compatibility: Optimized for use with Intel chipsets.
  • Multiple Clock Outputs: Provides various clock outputs for different system components.
  • Spread Spectrum Clocking (SSC): Reduces EMI (Electromagnetic Interference) emissions.
  • Programmable Outputs: Allows customization of clock frequencies and configurations.
  • 3.3V Power Supply: Operates on a standard 3.3V power supply.
  • Low Jitter: Designed for low jitter performance to maintain signal integrity.

Benefits:

  • Optimized System Performance: Accurate clock signals ensure stable and reliable system operation.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.
  • Simplified Board Design: Integrated solution simplifies clock generation and distribution.
  • Flexibility: Programmable outputs allow for customization to specific system requirements.
  • Intel Compatibility: Ensures compatibility with Intel chipsets.

Additional Details:

The ICS9LPRS430AGLF is typically packaged in a QFN (Quad Flat No-Lead) or similar surface mount package. It requires a reference clock input, typically a crystal oscillator. The device's configuration can be programmed via I2C or other serial interfaces. Detailed information on the programming interface and available clock outputs is provided in the datasheet. Proper PCB layout and termination techniques are essential to minimize signal reflections and ensure optimal clock signal integrity. The use of decoupling capacitors near the power supply pins is recommended to reduce noise. This clock synthesizer is crucial for maintaining the synchronous operation of various components within a computer system.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,988 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess