EN
  • EN
  • DE

ICS8735BYI-01LFT

Part No ICS8735BYI-01LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825505-ICS8735BYI-01LFT
Ultra Librarian 3D Model Ultra Librarian ICS8735BYI-01LFT CAD Model

Description

The ICS8735BYI-01LFT is a high-performance clock fanout buffer from IDT (Integrated Device Technology). It is designed to distribute a clock signal to multiple outputs with minimal skew and jitter, ensuring precise timing in high-speed digital systems. As a fanout buffer, it replicates the input clock signal while preserving its integrity.

Applications:

  • Networking equipment (routers, switches, servers)
  • Data centers
  • Telecommunications infrastructure
  • High-performance computing
  • Test and measurement equipment

Features:

  • Low additive jitter: Minimizes the introduction of jitter to the clock signal.
  • Low skew: Ensures minimal timing difference between output clocks.
  • High fanout: Distributes the clock signal to multiple outputs.
  • Differential inputs: Accepts differential clock signals for improved noise immunity.
  • Output enable control: Allows for enabling or disabling the outputs.
  • Operating voltage: Typically operates at 3.3V or 2.5V.
  • Package: Available in a space-saving TSSOP package.

Benefits:

  • Improved system performance: Precise clock distribution leads to stable and reliable system operation.
  • Reduced EMI: Low-jitter operation minimizes electromagnetic interference.
  • Simplified clock distribution: High fanout reduces the need for multiple buffers.
  • Increased system reliability: Stable clock signals lead to more robust system operation.
  • Power efficiency: Low-power design minimizes energy consumption.

Additional Details:

The ICS8735BYI-01LFT is specifically engineered to meet the stringent timing requirements of high-speed digital systems. It supports various clock frequencies, typically up to several hundred MHz, depending on the specific configuration and load conditions. Careful attention to impedance matching and termination is required to ensure signal integrity. The datasheet provides detailed information about the device's electrical characteristics, timing parameters, and application guidelines. This part is often used in conjunction with other IDT timing solutions, such as clock synthesizers and oscillators, to provide a comprehensive timing solution for complex electronic systems. Proper power supply filtering is also important for minimizing noise and ensuring stable operation. The device is typically surface mounted using standard reflow soldering techniques. This part contributes to stable performance of computer systems.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess