EN
  • EN
  • DE

ICS830154AGI-08LF

Part No ICS830154AGI-08LF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825464-ICS830154AGI-08LF
Ultra Librarian 3D Model Ultra Librarian ICS830154AGI-08LF CAD Model

Description

The ICS830154AGI-08LF is a low skew, low additive phase jitter clock generator manufactured by IDT (Integrated Device Technology, now Renesas). It is designed to generate high-quality clock signals for various high-performance applications. This clock generator is known for its low output skew and excellent phase noise performance, making it suitable for applications requiring precise timing and synchronization.

Applications

  • Networking Equipment: Used in switches, routers, and other networking devices.
  • Data Centers: Employed in servers, storage systems, and other data center infrastructure.
  • Test and Measurement Equipment: Used in signal generators, oscilloscopes, and other test equipment.
  • Broadcast Video Equipment: Used in video servers, encoders, and decoders.
  • High-Performance Computing: Used in servers and workstations requiring precise timing.

Features

  • Low Output Skew: Minimizes timing differences between clock outputs.
  • Low Additive Phase Jitter: Provides clean clock signals with minimal noise.
  • Multiple Clock Outputs: Supports multiple clock outputs for different devices.
  • Selectable Output Frequencies: Allows for flexible frequency selection.
  • 3.3V Operation: Operates from a standard 3.3V power supply.

Benefits

  • Improved System Performance: Low skew and jitter contribute to overall system performance and stability.
  • Reduced Timing Errors: Minimizes timing errors in high-speed digital systems.
  • Flexible Design: Selectable output frequencies allow for versatile use in different applications.
  • Simplified Integration: 3.3V operation simplifies integration with other components.
  • Enhanced Signal Integrity: Clean clock signals improve signal integrity and reduce bit error rates.

Additional Details

The ICS830154AGI-08LF is typically available in a TSSOP or QFN package. The datasheet provides detailed specifications for output frequencies, skew, jitter, and power consumption. Proper termination and impedance matching are crucial for optimal performance. Refer to the IDT datasheet for detailed information on layout recommendations, power supply filtering, and termination techniques.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3204 $58.5632
20+ $6.0072 $120.1440
30+ $5.8189 $174.5670
42+ $5.6318 $236.5356
54+ $5.4435 $293.9490
71+ $4.8810 $346.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess