EN
  • EN
  • DE

9LP525BG-2LFT

Part No 9LP525BG-2LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description IC PC MAIN CLOCK CK505 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
PLL Yes
Main Purpose Intel CPU Servers
Input Crystal
Output Clock
Number of Circuits 1
Frequency - Max 100MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Manufacturer Homepage www.idt.com
Win Source Part Number 721975-9LP525BG-2LFT
Popularity Medium
Supply and Demand Status Balance
Family Name 9LP525-2
Introduction Date June 23, 2008
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 9LP525BG-2LFT CAD Model

Description

The 9LP525BG-2LFT is a highly integrated clock generator from IDT (Integrated Device Technology), designed for a variety of application-specific timing needs. It's part of IDT's broad portfolio of clock and timing solutions, known for their performance and reliability in demanding environments.

Applications

  • High-performance computing platforms
  • Data centers and server systems
  • Networking and communication infrastructure
  • Storage systems
  • Industrial automation equipment

Features

  • Multiple output clocks: Provides several independent clock signals.
  • Low phase noise and jitter: Ensures high signal integrity for reliable system performance.
  • Programmable clock frequencies: Offers flexibility to support various system requirements.
  • Integrated loop filter: Simplifies design and reduces external component count.
  • Output enable/disable control: Allows for power saving and system management.
  • Advanced power management features
  • Supports various clock formats like LVPECL, LVDS, and HCSL
  • Small form factor package

Benefits

  • Improved system performance: Low jitter and phase noise contribute to stable and accurate timing.
  • Reduced BOM cost: Integration of loop filter and other features minimizes external components.
  • Simplified design: Programmability and flexible output options streamline the development process.
  • Increased system reliability: Robust design and advanced power management ensure stable operation.
  • Optimized power consumption: Power management features contribute to energy efficiency.

Additional Details

The 9LP525BG-2LFT operates within a specific voltage range (typically 3.3V or 2.5V) and temperature range, as detailed in the product datasheet. Its output frequencies and jitter performance are key specifications to consider when selecting this clock generator for a specific application. The device is typically surface-mounted and adheres to industry-standard packaging. Datasheets include detailed timing diagrams, pinout information, and application notes to aid in design implementation.

This clock generator precisely manages the timing signals required for high-speed data transfer and processing. The device's ability to generate multiple clock frequencies with low jitter makes it suitable for applications requiring precise synchronization and data integrity. It enables designers to optimize the clock tree architecture for specific system requirements, minimizing skew and maximizing signal quality. The device is compliant with relevant industry standards for timing and clock generation.

You May Also Be Interested in

Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess