EN
  • EN
  • DE

71V256SA20Y

Part No 71V256SA20Y
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815804-71V256SA20Y
Ultra Librarian 3D Model Ultra Librarian 71V256SA20Y CAD Model

Description

The 71V256SA20Y is a high-speed 256K x 16 Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). It is designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory in embedded systems.
  • Networking equipment, such as routers and switches.
  • Digital signal processing (DSP) applications.
  • High-performance computing systems.
  • Industrial control systems.

Features

  • Fast Access Time: 20ns access time ensures rapid data retrieval.
  • 256K x 16 Memory Organization: Provides a memory capacity of 256 kilobytes, organized as 16-bit words.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • TTL-Compatible Inputs and Outputs: Compatible with TTL logic levels for easy interfacing.
  • Available in SOJ Package: SOJ (Small Outline J-lead) package allows for surface mounting and efficient board space utilization.

Benefits

  • High Performance: Fast access time enables high-speed data processing.
  • Large Memory Capacity: Provides sufficient memory for demanding applications.
  • Low Power Consumption: Reduces system power requirements and extends battery life (if applicable).
  • Easy Integration: TTL compatibility simplifies interfacing with other system components.
  • Compact Design: SOJ package allows for high-density circuit board layouts.

Additional Details

This SRAM utilizes advanced CMOS technology to achieve its high speed and low power characteristics. It features fully static operation, meaning that no refresh cycles are required to maintain data integrity. The 71V256SA20Y includes address latches, chip enable inputs, and output enable inputs for flexible memory control. It operates over a wide temperature range, making it suitable for various environments.

The datasheet provides detailed information on the SRAM's electrical characteristics, timing parameters, and package dimensions. It also includes application notes and guidelines for optimal performance. Careful attention to power supply decoupling and signal termination is essential to ensure reliable operation at high speeds. The datasheet specifies the recommended decoupling capacitor values and placement guidelines.

The SOJ package is designed for surface mounting, which simplifies the assembly process and improves board density. Proper soldering techniques are essential to ensure reliable connections. The datasheet provides recommended soldering profiles for optimal results. The device is also available in other packages depending on specific application needs.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7840 $62.1920
30+ $3.9258 $117.7740
46+ $3.8023 $174.9058
63+ $3.6798 $231.8274
82+ $3.5574 $291.7068
109+ $3.1890 $347.6010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess