EN
  • EN
  • DE

RU2S-C-D110

Part No RU2S-C-D110
Manufacturer IDEC
Catalog Signal Relays, Up to 2 Amps
Description Relay, 10 A, 250 VAC, 30 VDC, 110 VDC, DPDT, 21 mm W x 35 mm H x 27.5 mm D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, CSA, TUV, cULus
Coil Current 8.9 mA
Coil Resistance 12.1 kΩ
Coil Voltage (DC) 110 V
Contact Material Silver
Current Rating 10 A
Height 35 mm
Max Current Rating 10 A
Maximum Operating Temperature 60 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -55 °C
Mount Socket
Number of Pins 8
Operate Time 20 ms
RoHS Compliant
Termination Solder
Throw Configuration DPDT
Voltage Rating (AC) 250 V
Weight 35 g
Width 21 mm
Win Source Part Number 1091790-RU2S-C-D110
Categories Signal Relays,Up to 2 Amps
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RU2S-C-D110 CAD Model

Description

The RU2S-C-D110 is an electronic component manufactured by IDEC.

  • Manufacturer: IDEC
  • Type: Signal Relay
  • Current Rating: 10A
  • Throw Configuration: DPDT
  • Contact Material: Silver
  • Termination: Solder
  • Approvals: CE, CSA, TUV, cULus
  • RoHS: Compliant
  • Win Source Part Number: 1091790-RU2S-C-D110

You May Also Be Interested in

Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess