EN
  • EN
  • DE

RJ2V-C-D24

Part No RJ2V-C-D24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 8A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 8 A
Switching Voltage 250VAC - Nom
Coil Current 22.1 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 1.08 kOhms
Base Product Number RJ2V
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
California Prop 65 Warning Information
Win Source Part Number 891731-RJ2V-C-D24
Ultra Librarian 3D Model Ultra Librarian RJ2V-C-D24 CAD Model

Description

The RJ2V-C-D24 is a power relay from IDEC's RJ series.

  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 8 A
  • Coil Voltage: 24VDC
  • Coil Resistance: 1.08 kOhms
  • Operate Time: 15 ms
  • Release Time: 10 ms
  • Relay Type: General-purpose
  • Switching Voltage: 250VAC
  • Termination Style: PC pin
  • Contact Material: Silver nickel (AgNi)
  • Mounting: Through-hole
  • Temperature Range: -40°C to 70°C
  • Package: Bulk
  • Manufacturer: IDEC

You May Also Be Interested in

Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess