EN
  • EN
  • DE

MAX692ESA

Part No MAX692ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706170-MAX692ESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX692ESA CAD Model

Description

Maxim Integrated MAX692ESA Microprocessor Supervisory Circuit

The Maxim Integrated MAX692ESA is a compact, highly integrated microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in battery-powered systems. This supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. The MAX692ESA comes in an 8-pin SOIC package, making it suitable for space-constrained applications.

One of the key features of the MAX692ESA is its ability to provide a precision voltage monitor that guards against undervoltage conditions. With a factory-trimmed reset threshold voltage, the device ensures that the connected microprocessor is held in the reset state until the system voltage exceeds the reset threshold. The reset output remains operational with VCC as low as 1V, which is crucial for low-voltage operations.

The MAX692ESA also includes a watchdog timer that can be disabled if not required, which monitors the microprocessor activity and initiates a system reset if the microprocessor fails to strobe within a preset timeout period. This feature enhances system reliability by ensuring that the system can recover from a software lock-up or other faults.

Another beneficial feature is the MAX692ESA's battery backup power switching which allows for automatic switchover to a backup battery when the main power supply fails, ensuring uninterrupted operation of the memory and microprocessor. The chip-select gating feature further enhances the protection of memory by preventing erroneous writes during power-up, power-down, and brown-out conditions.

With its low supply current of just 40µA, the MAX692ESA is an energy-efficient solution for portable and battery-powered applications. Its wide operating temperature range from -40°C to +85°C also makes it suitable for industrial environments.

In summary, the Maxim Integrated MAX692ESA is a versatile and reliable microprocessor supervisory circuit that offers power monitoring, battery backup, and watchdog functionality in a single chip, making it an ideal choice for ensuring the stability and integrity of digital systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess