EN
  • EN
  • DE

RJ2S-CL-D24

Part No RJ2S-CL-D24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 8A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 8 A
Switching Voltage 250VAC - Nom
Coil Current 25.7 mA
Coil Type Non Latching
Features Lighted Indicator
Termination Style Plug In
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 1.08 kOhms
Base Product Number RJ2S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
California Prop 65 Warning Information
Win Source Part Number 891729-RJ2S-CL-D24
Ultra Librarian 3D Model Ultra Librarian RJ2S-CL-D24 CAD Model

Description

The 891729-RJ2S-CL-D24 is a power relay from the RJ series by IDEC.

  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 8A
  • Coil Voltage: 24VDC
  • Coil Resistance: 1.08 kOhms
  • Mounting Type: Socketable
  • Operating Temperature: -40°C to 70°C
  • Manufacturer: IDEC
  • Status: Active

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess