EN
  • EN
  • DE

TSC2100EVM

Part No TSC2100EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TSC2100  /  TSC2100 Touch Screen Controller Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Interface
Function Touch Screen Controller
Utilized IC / Part TSC2100
Supplied Contents Board(s)
Base Product Number TSC2100
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-19021,296-19021-NDR,-TSC2100EVM-NDR,-296-19021,-296-19021-ND
Standard Package 1
Win Source Part Number 1101399-TSC2100EVM
Ultra Librarian 3D Model Ultra Librarian TSC2100EVM CAD Model

Description

The TSC2100EVM is a comprehensive evaluation module designed by Texas Instruments to facilitate the assessment and development of the TSC2100, a versatile touch screen controller with integrated audio interface. This powerful evaluation module (EVM) serves as a robust tool for designers and engineers to explore the features and performance of the TSC2100 in various applications.

Key Features

  • Integrated Touch Screen Controller: The TSC2100 incorporates a high-performance 4-wire resistive touch screen controller that ensures precise and responsive touch detection, making it ideal for portable devices.
  • Audio Interface: Along with the touch screen controller, the device features a stereo audio codec with programmable volume control, providing a complete audio solution for multimedia applications.
  • Flexible Connectivity: The EVM includes a variety of interface options, including a USB connection for easy interfacing with a host computer, facilitating rapid prototyping and testing.
  • Comprehensive Software Support: Users can take advantage of the included software package that offers a user-friendly GUI for configuring and monitoring the TSC2100's performance.

Applications

The TSC2100EVM is suitable for a wide range of applications that require both touch screen functionality and audio processing capabilities. These include but are not limited to:

  • Portable Media Players
  • Handheld Terminals
  • Personal Digital Assistants (PDAs)
  • Point-of-Sale (POS) Systems

Technical Specifications

The TSC2100EVM is designed to showcase the technical specifications of the TSC2100, which include a 12-bit analog-to-digital converter (ADC) for touch screen control, a 16-bit digital-to-analog converter (DAC) for audio playback, and an audio ADC with a 94 dB signal-to-noise ratio (SNR) for high-quality recording.

Package Contents

The evaluation module package includes the TSC2100EVM board, necessary cables for connectivity, and documentation to help users get started quickly. Software and drivers can be downloaded from the Texas Instruments website to support various operating systems.

With the TSC2100EVM, Texas Instruments provides a comprehensive platform for developers to innovate and create sophisticated touch and audio-enabled devices with ease and precision.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $180.4926 $180.4926
2+ $161.8209 $323.6418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess